AMP Display Inc. Flat Panel LCD Displays DMT48270M043_02W

Description
4.3 Inches, 480xRGBx272, 65K Colors, Mini DGUS LCM
Datasheet
Description
4.3 Inches, 480xRGBx272, 65K Colors, Mini DGUS LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT48270M043_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT48270M043_02W
Flat Panel LCD Displays DMT48270M043_02W
4.3 Inches, 480xRGBx272, 65K Colors, Mini DGUS LCM

4.3 Inches, 480xRGBx272, 65K Colors, Mini DGUS LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT48270M043_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204579 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
Flat Panel LCD Displays - DMT32240S035_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 70 mm (2.76 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details