AMP Display Inc. Flat Panel LCD Displays DMT32240T035_02W

Description
3.5 Inches, 320xRGBx240, 65K Colors, DGUS LCM
Datasheet
Description
3.5 Inches, 320xRGBx240, 65K Colors, DGUS LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT32240T035_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT32240T035_02W
Flat Panel LCD Displays DMT32240T035_02W
3.5 Inches, 320xRGBx240, 65K Colors, DGUS LCM

3.5 Inches, 320xRGBx240, 65K Colors, DGUS LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT32240T035_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204645 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 46 mm (1.81 inch)
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details
TFT Modules - High Specification - FDT057AGHTFT - GPEG International Ltd.
Specs
Technology TFT
View Details