Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
AMP DISPLAY INC.
DMT32240C035_02WT -- FLAT PANEL LCD DISPLAYS
AMP Display Inc.
Flat Panel LCD Displays
DMT32240C035_02WT
Description
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
AMP Display Inc.
Done
Datasheet
Description
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT32240C035_02WT
Flat Panel LCD Displays
DMT32240C035_02WT
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
Datasheet
Technical Specifications
AMP Display Inc.
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
DMT32240C035_02WT
Product Name
Flat Panel LCD Displays
Display Type
Graphic Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
1359762
Specs
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details
ifm efector inc.
LCD/LED Display
DISPLAY/FX460/AC/DC-DX2021
Specs
Display Type
Character Display
View Details
AMP Display Inc.
Flat Panel LCD Displays
AM-320240L8TNQW-B3H
Specs
Display Type
Graphic Display
Technology
AMLCD; TFT
Width
64 mm (2.52 inch)
View Details
Shenzhen Topway Technology Co., Ltd.
TFT LCD Module RGB 320x240 3.5" Color Screen
LMT035KDH03
Specs
Display Type
Graphic Display
Technology
AMLCD; TFT
Backlight
Light Emitting Diode
View Details