AMP Display Inc. Flat Panel LCD Displays DMG80480T070_02W

Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG80480T070_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG80480T070_02W
Flat Panel LCD Displays DMG80480T070_02W
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG80480T070_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543550 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
Viewing Area Height 29.5 mm (1.16 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details