AMP Display Inc. Flat Panel LCD Displays DMG80480S070_02W

Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG80480S070_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG80480S070_02W
Flat Panel LCD Displays DMG80480S070_02W
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG80480S070_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631914 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
TAB Graphic Monochrome Display - STG803231 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Features / Applications Built-in Controller
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2131-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 64.8 mm (2.55 inch)
View Details