AMP Display Inc. Flat Panel LCD Displays DMG48270C043_01W

Description
4.3 Inches, 480xRGBx272, 16.7M Colors, UART LCM
Datasheet
Description
4.3 Inches, 480xRGBx272, 16.7M Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG48270C043_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG48270C043_01W
Flat Panel LCD Displays DMG48270C043_01W
4.3 Inches, 480xRGBx272, 16.7M Colors, UART LCM

4.3 Inches, 480xRGBx272, 16.7M Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG48270C043_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492663 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Display - Model ELD-08 - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 73-13903-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details