AMP Display Inc. Flat Panel LCD Displays DMG32240S035_02W

Description
3.5 Inches, 320xRGBx240, 16.7M Colors, UART LCM
Datasheet
Description
3.5 Inches, 320xRGBx240, 16.7M Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG32240S035_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG32240S035_02W
Flat Panel LCD Displays DMG32240S035_02W
3.5 Inches, 320xRGBx240, 16.7M Colors, UART LCM

3.5 Inches, 320xRGBx240, 16.7M Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG32240S035_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1253303 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 40
View Details
Flat Panel LCD Displays - AM-800600P3TMQW-B0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 141 mm (5.55 inch)
View Details
Display Modules - LCD, OLED, Graphic - 425-2867-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details