AMP Display Inc. Flat Panel LCD Displays AM-800600KTMQW-B0H

Description
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED Backlight . This TFT-LCD has a high resolution (800(R.G.B) X 600) and can display up to 262,144 colors.
Datasheet
Description
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED Backlight . This TFT-LCD has a high resolution (800(R.G.B) X 600) and can display up to 262,144 colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-800600KTMQW-B0H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-800600KTMQW-B0H
Flat Panel LCD Displays AM-800600KTMQW-B0H
Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED Backlight . This TFT-LCD has a high resolution (800(R.G.B) X 600) and can display up to 262,144 colors.

Ampire 10.4” Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel and LED Backlight . This TFT-LCD has a high resolution (800(R.G.B) X 600) and can display up to 262,144 colors.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-800600KTMQW-B0H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204571 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 99 mm (3.9 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Chip On Glass Display - SOG2163F - Shelly Associates, Inc.
Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-O-177HADDH80/M - All Shore Industries
Specs
Viewing Area Width 35.01 mm (1.38 inch)
Viewing Area Height 28.01 mm (1.1 inch)
Width 42.7 mm (1.68 inch)
View Details