AMP Display Inc. Flat Panel LCD Displays AM-800480R3TMQW-A1H

Description
7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a back light system. This TFT LCD has a 7.0 (16:9) inch diagonally measured active display area with WVGA (800 horizontal by 480 vertical pixel) resolution.
Datasheet
Description
7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a back light system. This TFT LCD has a 7.0 (16:9) inch diagonally measured active display area with WVGA (800 horizontal by 480 vertical pixel) resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-800480R3TMQW-A1H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-800480R3TMQW-A1H
Flat Panel LCD Displays AM-800480R3TMQW-A1H
7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a back light system. This TFT LCD has a 7.0 (16:9) inch diagonally measured active display area with WVGA (800 horizontal by 480 vertical pixel) resolution.

7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a back light system. This TFT LCD has a 7.0 (16:9) inch diagonally measured active display area with WVGA (800 horizontal by 480 vertical pixel) resolution.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-800480R3TMQW-A1H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 8808477 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 8
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2131-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 64.8 mm (2.55 inch)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details