AMP Display Inc. Flat Panel LCD Displays AM-800480ACTMQW-00H

Description
6.5 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a backlight system. Th is TFT LCD has a 6.5 inch diagonally measured active display area with 800 horizontal by 480 vertical pixel resolutions.
Datasheet
Description
6.5 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a backlight system. Th is TFT LCD has a 6.5 inch diagonally measured active display area with 800 horizontal by 480 vertical pixel resolutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-800480ACTMQW-00H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-800480ACTMQW-00H
Flat Panel LCD Displays AM-800480ACTMQW-00H
6.5 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a backlight system. Th is TFT LCD has a 6.5 inch diagonally measured active display area with 800 horizontal by 480 vertical pixel resolutions.

6.5 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a backlight system. Th is TFT LCD has a 6.5 inch diagonally measured active display area with 800 horizontal by 480 vertical pixel resolutions.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-800480ACTMQW-00H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492668 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM5345-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 172 mm (6.78 inch)
View Details
Industrial LCD -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details