AMP Display Inc. Flat Panel LCD Displays AM-1024768LTZQW-00

Description
AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen. Display 16.2M colors by R.G.B signal input.
Datasheet
Description
AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen. Display 16.2M colors by R.G.B signal input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-1024768LTZQW-00 - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-1024768LTZQW-00
Flat Panel LCD Displays AM-1024768LTZQW-00
AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen. Display 16.2M colors by R.G.B signal input.

AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen. Display 16.2M colors by R.G.B signal input.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-1024768LTZQW-00
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543548 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Flat Panel LCD Displays - AM-800480ABTMQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 76.3 mm (3 inch)
View Details
Memory LCD -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Viewing Area Width 18.56 to 89.6 mm (0.7307 to 3.53 inch)
Viewing Area Height 18.56 to 68.07 mm (0.7307 to 2.68 inch)
View Details