Ametek Solartron Metrology Wireless Bore Gauge WiGauge™

Description
The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge™ Wireless Bore Gauge offers manufacturers greater freedom in workstation design and practice. This Bluetooth™ Wireless Bore Gauge has a range of at least 15 meters for data transmission and up to 7 WiGauge™ wireless bore gauges can be linked to a single system. The rugged, high precision WiGauge™ Wireless Bore Gauge from Solartron Metrology is IP65 rated and is compatible with industry standard M6 and M10 gauge head threads. The transducer is linear along its full measuring range, making it easy to set up and adaptable for applications other than bore gauging. The attached NiMH battery pack delivers up to 10 hours of continuous data transmission and can be removed for offline recharging. 10 mm and 6 mm diameter fixing thread (as used on most popular gauge heads) LCD Screen option, 0.1 µm resolution (user selectable) Multiple WiGauge's can be connected to a single system or PC 10 hours battery life typical Inductive charging IP65 Sealing Pass / fail range lamps Audio indication of data transmission
Request a Quote
Description
The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge™ Wireless Bore Gauge offers manufacturers greater freedom in workstation design and practice. This Bluetooth™ Wireless Bore Gauge has a range of at least 15 meters for data transmission and up to 7 WiGauge™ wireless bore gauges can be linked to a single system. The rugged, high precision WiGauge™ Wireless Bore Gauge from Solartron Metrology is IP65 rated and is compatible with industry standard M6 and M10 gauge head threads. The transducer is linear along its full measuring range, making it easy to set up and adaptable for applications other than bore gauging. The attached NiMH battery pack delivers up to 10 hours of continuous data transmission and can be removed for offline recharging. 10 mm and 6 mm diameter fixing thread (as used on most popular gauge heads) LCD Screen option, 0.1 µm resolution (user selectable) Multiple WiGauge's can be connected to a single system or PC 10 hours battery life typical Inductive charging IP65 Sealing Pass / fail range lamps Audio indication of data transmission
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Bore Gauge - WiGauge™ - Ametek Solartron Metrology
Gastonia, NC, United States
Wireless Bore Gauge
WiGauge™
Wireless Bore Gauge WiGauge™
The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge™ Wireless Bore Gauge offers manufacturers greater freedom in workstation design and practice. This Bluetooth™ Wireless Bore Gauge has a range of at least 15 meters for data transmission and up to 7 WiGauge™ wireless bore gauges can be linked to a single system. The rugged, high precision WiGauge™ Wireless Bore Gauge from Solartron Metrology is IP65 rated and is compatible with industry standard M6 and M10 gauge head threads. The transducer is linear along its full measuring range, making it easy to set up and adaptable for applications other than bore gauging. The attached NiMH battery pack delivers up to 10 hours of continuous data transmission and can be removed for offline recharging. 10 mm and 6 mm diameter fixing thread (as used on most popular gauge heads) LCD Screen option, 0.1 µm resolution (user selectable) Multiple WiGauge's can be connected to a single system or PC 10 hours battery life typical Inductive charging IP65 Sealing Pass / fail range lamps Audio indication of data transmission

The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge™ Wireless Bore Gauge offers manufacturers greater freedom in workstation design and practice.
This Bluetooth™ Wireless Bore Gauge has a range of at least 15 meters for data transmission and up to 7 WiGauge™ wireless bore gauges can be linked to a single system.
The rugged, high precision WiGauge™ Wireless Bore Gauge from Solartron Metrology is IP65 rated and is compatible with industry standard M6 and M10 gauge head threads. The transducer is linear along its full measuring range, making it easy to set up and adaptable for applications other than bore gauging.
The attached NiMH battery pack delivers up to 10 hours of continuous data transmission and can be removed for offline recharging.

  • 10 mm and 6 mm diameter fixing thread (as used on most popular gauge heads)
  • LCD Screen option, 0.1 µm resolution (user selectable)
  • Multiple WiGauge's can be connected to a single system or PC
  • 10 hours battery life typical
  • Inductive charging
  • IP65 Sealing
  • Pass / fail range lamps
  • Audio indication of data transmission
Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Dimensional Gages and Instruments
Product Number WiGauge™
Product Name Wireless Bore Gauge
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Mini Probe - AM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Mini Probe Bore Gauge - DM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Analogue Block Gauge - BG - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details