AMETEK Sensors, Test & Calibration Texture Analyser TA1 Texture Analyser

Description
Overview The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test set-ups based on international standards. Test information can easily be exported to Microsoft® products such as Word, Excel® and Outlook®. The machine can be fitted with a wide range of specially engineered food texture fixtures and probes as well as multi-purpose grips for general applications such as packaging testing. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Large working area - 175 mm (6.9 in) throat for large specimens Crosshead travel 500 mm (19.69 in) Speed range 0.05 - 1270 mm/min (0.002 to 50 in/min) Flexible work surface configurations Base table, stainless steel drip tray and 12 mm (1/2 in) cylinder probe supplied as standard Load rate control Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with ISO TickIT accredited NEXYGENPlus data analysis software.
Description
Overview The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test set-ups based on international standards. Test information can easily be exported to Microsoft® products such as Word, Excel® and Outlook®. The machine can be fitted with a wide range of specially engineered food texture fixtures and probes as well as multi-purpose grips for general applications such as packaging testing. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Large working area - 175 mm (6.9 in) throat for large specimens Crosshead travel 500 mm (19.69 in) Speed range 0.05 - 1270 mm/min (0.002 to 50 in/min) Flexible work surface configurations Base table, stainless steel drip tray and 12 mm (1/2 in) cylinder probe supplied as standard Load rate control Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with ISO TickIT accredited NEXYGENPlus data analysis software.

Suppliers

Company
Product
Description
Supplier Links
Texture Analyser - TA1 Texture Analyser - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Texture Analyser
TA1 Texture Analyser
Texture Analyser TA1 Texture Analyser
Overview The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test set-ups based on international standards. Test information can easily be exported to Microsoft® products such as Word, Excel® and Outlook®. The machine can be fitted with a wide range of specially engineered food texture fixtures and probes as well as multi-purpose grips for general applications such as packaging testing. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Large working area - 175 mm (6.9 in) throat for large specimens Crosshead travel 500 mm (19.69 in) Speed range 0.05 - 1270 mm/min (0.002 to 50 in/min) Flexible work surface configurations Base table, stainless steel drip tray and 12 mm (1/2 in) cylinder probe supplied as standard Load rate control Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with ISO TickIT accredited NEXYGENPlus data analysis software.

Overview

The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test set-ups based on international standards. Test information can easily be exported to Microsoft® products such as Word, Excel® and Outlook®.

The machine can be fitted with a wide range of specially engineered food texture fixtures and probes as well as multi-purpose grips for general applications such as packaging testing.

Key Features

  • Simple to set up, operate and maintain
  • Load measuring system exceeds the requirements of all recognised international standards
  • Large working area - 175 mm (6.9 in) throat for large specimens
  • Crosshead travel 500 mm (19.69 in)
  • Speed range 0.05 - 1270 mm/min (0.002 to 50 in/min)
  • Flexible work surface configurations
  • Base table, stainless steel drip tray and 12 mm (1/2 in) cylinder probe supplied as standard
  • Load rate control
  • Data sampling rate 8 kHz
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Flash memory upgradeable
  • Full PC integration with ISO TickIT accredited NEXYGENPlus data analysis software.
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Property Testing Equipment
Product Number TA1 Texture Analyser
Product Name Texture Analyser
Properties Analyzed Texture Analysis
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Chemisorption Analyzer - AutoChem 2950 HP - Micromeritics
Specs
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
Test Media Fuel / Fuel Materials; Partial Oxidation, Catalytic Cracking, Catalytic Reforming, Isomerization, Hydrocracking, Fischer-Tropsch Synthesis
Mounting / Loading Options Benchtop or Laboratory
View Details
Polymer Testing Instrument - DV-Density Gradient Columns - AMETEK Sensors, Test & Calibration
Specs
Methods, Technology & Standards BS2782 part 6 Method 620D, ASTM D1505-68, ISO 1183
Properties Analyzed Density Gradient
Test Media Polymers/Organics
View Details