AMETEK Programmable Power Modular Switching Devices, SMX Family (PXI Express) SMX-5001

Description
(80) SPST/Form A Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300V (AC/DC) or 2A Can be used to switch a common point to either power or ground (Form C) Connect together using external wiring for flexible switch design points 160-pin DIN connector for easy connectivity The SMX-5001 is a high-density general purpose 2A SPST switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. The modules can also be configured with other SMX series and EX1200 series switch modules as part of a flexible system switch design.
Request a Quote
Description
(80) SPST/Form A Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300V (AC/DC) or 2A Can be used to switch a common point to either power or ground (Form C) Connect together using external wiring for flexible switch design points 160-pin DIN connector for easy connectivity The SMX-5001 is a high-density general purpose 2A SPST switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. The modules can also be configured with other SMX series and EX1200 series switch modules as part of a flexible system switch design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMX Family (PXI Express) - SMX-5001 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMX Family (PXI Express)
SMX-5001
Modular Switching Devices, SMX Family (PXI Express) SMX-5001
(80) SPST/Form A Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300V (AC/DC) or 2A Can be used to switch a common point to either power or ground (Form C) Connect together using external wiring for flexible switch design points 160-pin DIN connector for easy connectivity The SMX-5001 is a high-density general purpose 2A SPST switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. The modules can also be configured with other SMX series and EX1200 series switch modules as part of a flexible system switch design.
  • (80) SPST/Form A
  • Can be mixed and matched to create application specific configurations
  • Ideal for general purpose switching of up to 300V (AC/DC) or 2A
  • Can be used to switch a common point to either power or ground (Form C)
  • Connect together using external wiring for flexible switch design points
  • 160-pin DIN connector for easy connectivity

The SMX-5001 is a high-density general purpose 2A SPST switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. The modules can also be configured with other SMX series and EX1200 series switch modules as part of a flexible system switch design.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category CompactPCI Switches and PXI Switches
Product Number SMX-5001
Product Name Modular Switching Devices, SMX Family (PXI Express)
Technology PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-5002 - AMETEK Programmable Power
Specs
Technology PXI
Relay Type SPDT
AC Switching Voltage 300 volts
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6115 - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6116 - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3276 - AMETEK Programmable Power
Specs
Technology PXI
Card Format 3 U Eurocard
Switch Topology Multiplexer
View Details