AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP7500

Description
Twelve Groups of 8 I/O Bits Each Up to 192 Channels per Single VXIbus C-size Slot Register-based Data Access for Fast Data Throughput SMIPII™ Memory used for Memory Backed Word Generator Flexible Triggering and Handshaking Capability High current capability - Ideal for driving external relays The SMP7500 is a high-performance I/O module with twelve groups of 8 bits (96 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The I/O may be either single buffered to provide real time data access or double buffered to provide synchronized data. The SMP7500 has the flexibility to source the input and output clocks from the front panel, allowing very large numbers of channels to be synchronized to collect or present data to a UUT. Additionally, the on-board SMIPII™ memory can be used to turn the SMP7500 into a memory backed word generator. In order to ease overall system cabling, all clamping diodes and open collector channels can be pulled up internally, rather than on a per-channel basis. Each channel can sink 300 mA, and includes built-in clamping diodes, making this module ideal for driving and sensing external devices such as relays. Additionally, for relay driving, the SMP7500 supports all key features of the SMIPII™ family such as, scan lists, timing delays etc.
Request a Quote
Description
Twelve Groups of 8 I/O Bits Each Up to 192 Channels per Single VXIbus C-size Slot Register-based Data Access for Fast Data Throughput SMIPII™ Memory used for Memory Backed Word Generator Flexible Triggering and Handshaking Capability High current capability - Ideal for driving external relays The SMP7500 is a high-performance I/O module with twelve groups of 8 bits (96 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The I/O may be either single buffered to provide real time data access or double buffered to provide synchronized data. The SMP7500 has the flexibility to source the input and output clocks from the front panel, allowing very large numbers of channels to be synchronized to collect or present data to a UUT. Additionally, the on-board SMIPII™ memory can be used to turn the SMP7500 into a memory backed word generator. In order to ease overall system cabling, all clamping diodes and open collector channels can be pulled up internally, rather than on a per-channel basis. Each channel can sink 300 mA, and includes built-in clamping diodes, making this module ideal for driving and sensing external devices such as relays. Additionally, for relay driving, the SMP7500 supports all key features of the SMIPII™ family such as, scan lists, timing delays etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP7500 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP7500
Modular Switching Devices, SMIP (VXI) Series SMP7500
Twelve Groups of 8 I/O Bits Each Up to 192 Channels per Single VXIbus C-size Slot Register-based Data Access for Fast Data Throughput SMIPII™ Memory used for Memory Backed Word Generator Flexible Triggering and Handshaking Capability High current capability - Ideal for driving external relays The SMP7500 is a high-performance I/O module with twelve groups of 8 bits (96 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The I/O may be either single buffered to provide real time data access or double buffered to provide synchronized data. The SMP7500 has the flexibility to source the input and output clocks from the front panel, allowing very large numbers of channels to be synchronized to collect or present data to a UUT. Additionally, the on-board SMIPII™ memory can be used to turn the SMP7500 into a memory backed word generator. In order to ease overall system cabling, all clamping diodes and open collector channels can be pulled up internally, rather than on a per-channel basis. Each channel can sink 300 mA, and includes built-in clamping diodes, making this module ideal for driving and sensing external devices such as relays. Additionally, for relay driving, the SMP7500 supports all key features of the SMIPII™ family such as, scan lists, timing delays etc.
  • Twelve Groups of 8 I/O Bits Each
  • Up to 192 Channels per Single VXIbus C-size Slot
  • Register-based Data Access for Fast Data Throughput
  • SMIPII™ Memory used for Memory Backed Word Generator
  • Flexible Triggering and Handshaking Capability
  • High current capability - Ideal for driving external relays

The SMP7500 is a high-performance I/O module with twelve groups of 8 bits (96 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The I/O may be either single buffered to provide real time data access or double buffered to provide synchronized data.
The SMP7500 has the flexibility to source the input and output clocks from the front panel, allowing very large numbers of channels to be synchronized to collect or present data to a UUT. Additionally, the on-board SMIPII™ memory can be used to turn the SMP7500 into a memory backed word generator. In order to ease overall system cabling, all clamping diodes and open collector channels can be pulled up internally, rather than on a per-channel basis.
Each channel can sink 300 mA, and includes built-in clamping diodes, making this module ideal for driving and sensing external devices such as relays. Additionally, for relay driving, the SMP7500 supports all key features of the SMIPII™ family such as, scan lists, timing delays etc.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP7500
Product Name Modular Switching Devices, SMIP (VXI) Series
Technology VXI
Unlock Full Specs
to access all available technical data