AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP3625

Description
16 independent 16-bit D/A converters per module Up to 32 channels per single VXI slot, 96 channels in two slots 400 Hz outputs programmable per channel 0 – 70 V pk-pk Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3625 provides 16 independent channels of 400 Hz analog output with 16 bits of resolution. Each channel consists of an independent DAC that can be set within a range of 0 to 70 V pk-pk without the need of an external power supply, and no discontinuity of the output at the zero-crossing point. The SMP3625 is ideal for avionics applications where multiple 400 Hz output signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
Request a Quote
Description
16 independent 16-bit D/A converters per module Up to 32 channels per single VXI slot, 96 channels in two slots 400 Hz outputs programmable per channel 0 – 70 V pk-pk Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3625 provides 16 independent channels of 400 Hz analog output with 16 bits of resolution. Each channel consists of an independent DAC that can be set within a range of 0 to 70 V pk-pk without the need of an external power supply, and no discontinuity of the output at the zero-crossing point. The SMP3625 is ideal for avionics applications where multiple 400 Hz output signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP3625 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP3625
Modular Switching Devices, SMIP (VXI) Series SMP3625
16 independent 16-bit D/A converters per module Up to 32 channels per single VXI slot, 96 channels in two slots 400 Hz outputs programmable per channel 0 – 70 V pk-pk Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3625 provides 16 independent channels of 400 Hz analog output with 16 bits of resolution. Each channel consists of an independent DAC that can be set within a range of 0 to 70 V pk-pk without the need of an external power supply, and no discontinuity of the output at the zero-crossing point. The SMP3625 is ideal for avionics applications where multiple 400 Hz output signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
  • 16 independent 16-bit D/A converters per module
  • Up to 32 channels per single VXI slot, 96 channels in two slots
  • 400 Hz outputs programmable per channel 0 – 70 V pk-pk
  • Mix and match with other SMIP switching and I/O modules for maximum system flexibility
  • Up to 20 mA short circuit protection

The SMP3625 provides 16 independent channels of 400 Hz analog output with 16 bits of resolution. Each channel consists of an independent DAC that can be set within a range of 0 to 70 V pk-pk without the need of an external power supply, and no discontinuity of the output at the zero-crossing point.
The SMP3625 is ideal for avionics applications where multiple 400 Hz output signals need to be generated with independent programmable levels.
This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP3625
Product Name Modular Switching Devices, SMIP (VXI) Series
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2003 - AMETEK Programmable Power
Specs
Relay Type SPDT
Technology VXI
AC Switching Voltage 270 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4044 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6005 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 500000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6005 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 500000 kHz
View Details