2500VA, 2400W, Isolated Global Single Phase 115VAC 60Hz Input and 115VAC, 60Hz Output, Double Conversion Input On Line UPS and Power Conditioning System with 9 Hot Swap Batteries and Power Factor Correction for Shipboard Applications.
| AMETEK Programmable Power | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Name | RUGGED UPS FA10258 |
| Technology | On-line (Double-conversion) |
| Outlet Options | NEMA |
| Mounting Options | Rack or Tray; 3U Rackmount |
| Interfaces | SNMP |