3000VA, 2700W, Isolated, Global, Single Phase, 60Hz Input and 120VAC, 60Hz Output, Double Conversion, On Line UPS and Power Conditioning System with 9 Large Hot Swap Batteries and Power Factor Correction for Military Applications.
| AMETEK Programmable Power | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Name | RUGGED UPS FA10033 |
| Technology | On-line (Double-conversion) |
| Outlet Options | Pigtail |
| Mounting Options | Rack or Tray; 3U Rackmount |
| Interfaces | SNMP |