AMETEK Brookfield Pressurized Rheometer PVS™

Description
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors
Description
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors

Suppliers

Company
Product
Description
Supplier Links
Pressurized Rheometer - PVS™ - AMETEK Brookfield
Middleboro, MA, USA
Pressurized Rheometer
PVS™
Pressurized Rheometer PVS™
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors

The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem.

The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate.

FEATURES AND BENEFITS

  • Portable site-to-site mobility with 1' x 1' x 2' instrument footprint
  • Designed to operate in severe environments with Hastelloy cups and bobs standard
  • Quick and easy to operate
  • Measures samples from vacuum to high pressure of up to 1000 psi
    • Safety relief valve included
  • Measures under temperature conditions: -40°C to +260°C
    • RTD temperature sensor on the inner cylinder surface insures accurate sample temperature
    • Runs test to API industry standard
    • LSRV measurements to 0.2 sec-1
  • Simulation of In-Process conditions:
    • Down Hole
    • Cooking
    • Blending
    • Reactors
Supplier's Site

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number PVS™
Product Name Pressurized Rheometer
Dynamic Viscosity Range 0.5000 to 3.60E7 cps
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Rotorless Rheometer -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Torque Range 0.0 to 25000 mN-m
View Details
RM 200 Touch Rheometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details
All-In-One Rheometer DV3T™ - DV3THB - AMETEK Brookfield
Specs
Dynamic Viscosity Range 800 to 3.20E8 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details
Drop Shape Analyzer - DSA30R - KRÜSS Scientific
Specs
Dynamic Viscosity Range 5000 cps
Technology / Test Method Evaluates video images of drops or gas bubbles at a dosing needle to measure the surface or interfacial tension
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
View Details