Zygo Corporation Optical Windows

Description
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical windows is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. Some common types of windows we produce include: Conformal Windows Debris Shields Laser Windows Metrology transmission flats Periscope Windows Vacuum Windows Viewports ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. The ZYGO Advantage We customize every optical windows to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windowsmeeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. • Defense & Aerospace - Intelligence, surveillance & reconnaissance (ISR) - FLIR sensing systems - High Energy Laser (HEL) / directed energy programs • Medical/Life Sciences - Manufacturing in ISO 13485:2003 compliant facility • Research and Development - Physics particle research - Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications. Contact Us Our high quality windows reflect the ZYGO commitment to providing unparalleled optical windows. As a trusted source for the highest quality products, our optics are everywhere - from under the oceans to orbiting the Earth. Contact us with your requirements.
Request a Quote
Description
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical windows is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. Some common types of windows we produce include: Conformal Windows Debris Shields Laser Windows Metrology transmission flats Periscope Windows Vacuum Windows Viewports ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. The ZYGO Advantage We customize every optical windows to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windowsmeeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. • Defense & Aerospace - Intelligence, surveillance & reconnaissance (ISR) - FLIR sensing systems - High Energy Laser (HEL) / directed energy programs • Medical/Life Sciences - Manufacturing in ISO 13485:2003 compliant facility • Research and Development - Physics particle research - Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications. Contact Us Our high quality windows reflect the ZYGO commitment to providing unparalleled optical windows. As a trusted source for the highest quality products, our optics are everywhere - from under the oceans to orbiting the Earth. Contact us with your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Windows -  - Zygo Corporation
Middlefield, CT, United States
Optical Windows
Optical Windows
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical windows is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. Some common types of windows we produce include: Conformal Windows Debris Shields Laser Windows Metrology transmission flats Periscope Windows Vacuum Windows Viewports ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. The ZYGO Advantage We customize every optical windows to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windowsmeeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. • Defense & Aerospace - Intelligence, surveillance & reconnaissance (ISR) - FLIR sensing systems - High Energy Laser (HEL) / directed energy programs • Medical/Life Sciences - Manufacturing in ISO 13485:2003 compliant facility • Research and Development - Physics particle research - Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications. Contact Us Our high quality windows reflect the ZYGO commitment to providing unparalleled optical windows. As a trusted source for the highest quality products, our optics are everywhere - from under the oceans to orbiting the Earth. Contact us with your requirements.

ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications.

An optical windows is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. Some common types of windows we produce include:

  • Conformal Windows
  • Debris Shields
  • Laser Windows
  • Metrology transmission flats
  • Periscope Windows
  • Vacuum Windows
  • Viewports

ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth.

The ZYGO Advantage

We customize every optical windows to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windowsmeeting challenging specifications, such as:

  • Sizes up to and exceeding one meter diameter
  • Advanced thin film coatings
  • Excellent transmitted wavefront error
  • High aspect ratio
  • Accurate wedge tolerance
  • High flexural strength
  • High laser induced damage threshold
  • Complex geometries

Applications

ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements.

• Defense & Aerospace

- Intelligence, surveillance & reconnaissance (ISR)
- FLIR sensing systems
- High Energy Laser (HEL) / directed energy programs

• Medical/Life Sciences

- Manufacturing in ISO 13485:2003 compliant facility

• Research and Development

- Physics particle research
- Earth science satellites

Materials

ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications.

Contact Us

Our high quality windows reflect the ZYGO commitment to providing unparalleled optical windows. As a trusted source for the highest quality products, our optics are everywhere - from under the oceans to orbiting the Earth. Contact us with your requirements.

Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Windows
Product Name Optical Windows
Unlock Full Specs
to access all available technical data

Similar Products

Thin Plate Optics -  - Zygo Corporation
Zygo Corporation
Specs
Window Type Plane
Window Shape Square; Rectangular
Window Diameter, Side Length, or Rectangular Length 100 to 500 mm (3.94 to 19.69 inch)
View Details
Germanium (Ge) Optical Windows -  - Zygo Corporation
Specs
Window Material Germanium
View Details
Fused Silica Optical Windows -  - Zygo Corporation
Specs
Window Material Fused Silica
View Details