Zygo Corporation Lightweighted Mirrors

Description
ZYGO creates precision optical mirrors using stringently-controll ed fabrication processes, enabling them to function reliably in a variety of extreme environments. Our mirrors are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every mirror to meet or exceed your requirements. Mirrors can also be light-weighted for applications where weight is critical, as is common in aerospace applications. Light-weighting is a process in which material is removed from an optical component by machining, or other methods, while still preserving the mirror's optical performance. Key Features Geometry (flats, spheres, aspheres) to better than λ/50 PV. Full aperture interferometry up to 32" for flats, and up to 12" for spheres/aspheres (larger with stitching). Surface Roughness < 1 nm rms. Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers X-ray mirrors Defense/Aerospace Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR)
Description
ZYGO creates precision optical mirrors using stringently-controll ed fabrication processes, enabling them to function reliably in a variety of extreme environments. Our mirrors are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every mirror to meet or exceed your requirements. Mirrors can also be light-weighted for applications where weight is critical, as is common in aerospace applications. Light-weighting is a process in which material is removed from an optical component by machining, or other methods, while still preserving the mirror's optical performance. Key Features Geometry (flats, spheres, aspheres) to better than λ/50 PV. Full aperture interferometry up to 32" for flats, and up to 12" for spheres/aspheres (larger with stitching). Surface Roughness < 1 nm rms. Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers X-ray mirrors Defense/Aerospace Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR)

Suppliers

Company
Product
Description
Supplier Links
Lightweighted Mirrors -  - Zygo Corporation
Middlefield, CT, United States
Lightweighted Mirrors
Lightweighted Mirrors
ZYGO creates precision optical mirrors using stringently-controll ed fabrication processes, enabling them to function reliably in a variety of extreme environments. Our mirrors are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every mirror to meet or exceed your requirements. Mirrors can also be light-weighted for applications where weight is critical, as is common in aerospace applications. Light-weighting is a process in which material is removed from an optical component by machining, or other methods, while still preserving the mirror's optical performance. Key Features Geometry (flats, spheres, aspheres) to better than λ/50 PV. Full aperture interferometry up to 32" for flats, and up to 12" for spheres/aspheres (larger with stitching). Surface Roughness < 1 nm rms. Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers X-ray mirrors Defense/Aerospace Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR)

ZYGO creates precision optical mirrors using stringently-controlled fabrication processes, enabling them to function reliably in a variety of extreme environments. Our mirrors are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every mirror to meet or exceed your requirements.

Mirrors can also be light-weighted for applications where weight is critical, as is common in aerospace applications. Light-weighting is a process in which material is removed from an optical component by machining, or other methods, while still preserving the mirror's optical performance.

Key Features

  • Geometry (flats, spheres, aspheres) to better than λ/50 PV.
  • Full aperture interferometry up to 32" for flats, and up to 12" for spheres/aspheres (larger with stitching).
  • Surface Roughness < 1 nm rms.

Applications

ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to:

  • EUV mirrors
  • Lightweighted mirrors
  • Space mirrors
  • Stage Components for lithographic steppers
  • X-ray mirrors
  • Defense/Aerospace
  • Medical/Life Sciences
  • Industrial OEM
  • Intelligence, surveillance & reconnaissance (ISR)
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Mirrors
Product Name Lightweighted Mirrors
Mirror Types Flat Mirror; Spherical Mirror; Aspheres, Lightweighted mirrors
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 532 nm, S2 Polished - 10QM20HM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details