Lancom 4 delivers the complete solution for portable flue gas analysis, integrated into a compact battery-powered unit able to measure up to eight gases simultaneously with nine separate sensors.
AMETEK Land | |
---|---|
Product Category | Gas Instruments |
Product Number | Lancom 4 |
Product Name | Portable Combustion & Stack Emissions Gas Analyser |
Measurement Type | %Volume; Trace |
Application | Continuous Emissions Monitoring |
Gas Types | Toxic; Combustible; CO2; (0 - 25%); CO; (0-10,000 ppm, 0 - 10%); Hydrocarbons; (0 - 4%); H2S; (0- 1,000 ppm); NO; (0-1,000 to 0-5,000 ppm); NO2; (0-100 ppm, 0-1,000 ppm); O2; (0 - 305); SO2; (0-2,000 ppm to 0-5,000 ppm) |
Electrical Outputs | Current |
Display | Digital |