Combine up to 6 SPDT and 6 multiport high-performance building blocks in a 2U footprint
Extended life and self-terminating options provide maximum design flexibility
Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world
Flexible API supports IVI and Linux development environments minimizing software investment
LXI Trigger Event implementation provides seamless test synchronization with external devices
The EX72SF is a high-density microwave switching platform that is designed to address applications that demand maximum performance, flexible design options, and an operating range to either 20 GHz, 26.5 GHz or 40 GHz. Configuration options include self-termination of unused ports and an expected lifetime of > 5 million cycles. Any combination of up to twelve latching building blocks can be housed in a single 2U rack LXI enclosure. Building block topologies include SPDT, SP4T, SP6T, and transfer switches, as well as a 6-line pass-through adapter and 32-bit TTL I/O bus that can be used to drive external circuitry. TO CONFIGURE YOUR SWITCH SIMPLY FOLLOW THESE THREE STEPS Step 1 - Start with the EX72SF base unit. It holds up to twelve microwave building blocks in two rack U (3.5") height Step 2 - Select up to six SPDT and six multiport switches Step 3 - Contact VTI Instruments for price and delivery MEASUREMENT INTEGRITY, REPEATABILITY AND LONG LIFE The EX72SF uses relays that employ superior design technology and deliver unmatched isolation, minimal crosstalk and an industry-leading repeatability of insertion loss resulting in a high-degree of confidence in measurement accuracy. MEASUREMENT PERFORMANCE The EX72SF platform further drives down the total cost of ownership by providing operating life of > 2 million cycles. With a powerful combination of economical price and outstanding performance, the EX72SF is capable of handling a wide array of application spaces ranging from aerospace and defense to commercial wireless products. PATENTED RELAY TECHNOLOGY The EX72SF relays employ a unique design that ensures highly repeatable closures over time. The center conductor profiles are designed with a spherical mating surface that produces a wiping action as the jumper contact mates with the center conductor. The wiping action removes debris that forms between the contacts of electro-mechanical relays and causes measurement instability. The result is a higher degree of confidence in repeatable data throughout the life of the product.
- Combine up to 6 SPDT and 6 multiport high-performance building blocks in a 2U footprint
- Extended life and self-terminating options provide maximum design flexibility
- Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world
- Flexible API supports IVI and Linux development environments minimizing software investment
- LXI Trigger Event implementation provides seamless test synchronization with external devices
The EX72SF is a high-density microwave switching platform that is designed to address applications that demand maximum performance, flexible design options, and an operating range to either 20 GHz, 26.5 GHz or 40 GHz. Configuration options include self-termination of unused ports and an expected lifetime of > 5 million cycles. Any combination of up to twelve latching building blocks can be housed in a single 2U rack LXI enclosure. Building block topologies include SPDT, SP4T, SP6T, and transfer switches, as well as a 6-line pass-through adapter and 32-bit TTL I/O bus that can be used to drive external circuitry.
TO CONFIGURE YOUR SWITCH SIMPLY FOLLOW THESE THREE STEPS
Step 1 - Start with the EX72SF base unit. It holds up to twelve microwave building blocks in two rack U (3.5") height
Step 2 - Select up to six SPDT and six multiport switches
Step 3 - Contact VTI Instruments for price and delivery
MEASUREMENT INTEGRITY, REPEATABILITY AND LONG LIFE
The EX72SF uses relays that employ superior design technology and deliver unmatched isolation, minimal crosstalk and an industry-leading repeatability of insertion loss resulting in a high-degree of confidence in measurement accuracy.
MEASUREMENT PERFORMANCE
The EX72SF platform further drives down the total cost of ownership by providing operating life of > 2 million cycles. With a powerful combination of economical price and outstanding performance, the EX72SF is capable of handling a wide array of application spaces ranging from aerospace and defense to commercial wireless products.
PATENTED RELAY TECHNOLOGY
The EX72SF relays employ a unique design that ensures highly repeatable closures over time. The center conductor profiles are designed with a spherical mating surface that produces a wiping action as the jumper contact mates with the center conductor. The wiping action removes debris that forms between the contacts of electro-mechanical relays and causes measurement instability. The result is a higher degree of confidence in repeatable data throughout the life of the product.