Static Digital input/output
64 channels (Eight 8-Bit Ports), bidirectional
High sinking current (300 mA), for Relay driving
Voltage inputs and outputs from 2 V to 60 V on each channel
Multiple digital logic levels with Internal/User sources
Embedded soft front panel interface
Common IVI software drivers available
OVERVIEW The EMX-75XX Series adds to AMETEK VTI Instruments' growing PXI Express (PXIe) Core Automated Test Equipment (ATE)TM family as a high-current, high-density digital input/output line of modules. Unlike many static I/O PXIe modules on the market today, the EMX-75XX Series can sink or source up to 300 mA on each channel. Delivering beyond just 2 V and 5 V, engineers can program the cards to support a wide range of voltages and more—on every channel, for both input and output. ULTIMATE FLEXIBILITY The specialized EMX 7510, EMX 7511, EMX 7512 and EMX-7519 cards offer 64 static Digital Inputs/Output channels. EMX-7513, EMX 7514, and EMX 7515 variations offer 1000V Isolation for specialized applications. VTI SIGNAL INTEGRITY Sourcing components from VTI means that every solution has the same proven signal integrity VTI has consistently delivered for the last 20 years. The EMX-75XX Series builds upon this legacy to accurately deliver signals from the test setup to the rest of the ATE system. SOFTWARE COMPATIBILITY With industry standard software including IVI drivers available, the EMX-75XX Series easily connects to the rest of any ATE configuration.
- Static Digital input/output
- 64 channels (Eight 8-Bit Ports), bidirectional
- High sinking current (300 mA), for Relay driving
- Voltage inputs and outputs from 2 V to 60 V on each channel
- Multiple digital logic levels with Internal/User sources
- Embedded soft front panel interface
- Common IVI software drivers available
OVERVIEW
The EMX-75XX Series adds to AMETEK VTI Instruments' growing PXI Express (PXIe) Core Automated Test Equipment (ATE)TM family as a high-current, high-density digital input/output line of modules. Unlike many static I/O PXIe modules on the market today, the EMX-75XX Series can sink or source up to 300 mA on each channel. Delivering beyond just 2 V and 5 V, engineers can program the cards to support a wide range of voltages and more—on every channel, for both input and output.
ULTIMATE FLEXIBILITY
The specialized EMX 7510, EMX 7511, EMX 7512 and EMX-7519 cards offer 64 static Digital Inputs/Output channels. EMX-7513, EMX 7514, and EMX 7515 variations offer 1000V Isolation for specialized applications.
VTI SIGNAL INTEGRITY
Sourcing components from VTI means that every solution has the same proven signal integrity VTI has consistently delivered for the last 20 years. The EMX-75XX Series builds upon this legacy to accurately deliver signals from the test setup to the rest of the ATE system.
SOFTWARE COMPATIBILITY
With industry standard software including IVI drivers available, the EMX-75XX Series easily connects to the rest of any ATE configuration.