AMETEK Programmable Power PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family EMX-4350

Description
204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV to 10 V Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4250 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4250 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity. SIMPLIFIED CONNECTIVITY The EMX-4250 can be used with the EMX-4016 16-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.
Request a Quote
Description
204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV to 10 V Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4250 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4250 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity. SIMPLIFIED CONNECTIVITY The EMX-4250 can be used with the EMX-4016 16-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-4350 - AMETEK Programmable Power
San Diego, CA, United States
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family
EMX-4350
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family EMX-4350
204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV to 10 V Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4250 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4250 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity. SIMPLIFIED CONNECTIVITY The EMX-4250 can be used with the EMX-4016 16-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.
  • 204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel
  • Differential inputs deliver superior common mode performance
  • Flexible analog and user defined digital filter combinations
  • -105 dB SFDR
  • Seven auto-ranging input ranges from 100 mV to 10 V
  • Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response

The EMX-4250 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis.
DISTRIBUTED MEASUREMENTS
When combined with the EMX-2500 LXI interface, the EMX-4250 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity.
SIMPLIFIED CONNECTIVITY
The EMX-4250 can be used with the EMX-4016 16-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors.
SOFTWARE
Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.

Supplier's Site
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-4350 - AMETEK Programmable Power
San Diego, CA, United States
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family
EMX-4350
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family EMX-4350
625 kSa/s/channel, 24-Bit ADC, 4-Channel True Differential, IEPE or Voltage, AD/DC Inputs Flexible analog and user defined digital filter combinations Best-in-class noise immunity Highest quality instrumentation grade ADC’s outperform commonly used audio grade ADC’s Best-in-class -125 dB SFDR Unparalleled fully programmable excitation (2 mA to 20 mA) Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4350 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis. SUPERIOR ANALOG PERFORMANCE Measurement performance is elevated to new levels with 625 kSa/s/ch sample rates True differential inputs with best-in-class CMRR of -120 dB reduces unwanted noise and interference Industry leading SFDR of -125 dB offers exceptional measurement fidelity IEPE excitation flexibility, fully programmable from 2 mA to 20 mA, to maximize transducer performance DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4350 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.
  • 625 kSa/s/channel, 24-Bit ADC, 4-Channel
  • True Differential, IEPE or Voltage, AD/DC Inputs
  • Flexible analog and user defined digital filter combinations
  • Best-in-class noise immunity
  • Highest quality instrumentation grade ADC’s outperform commonly used audio grade ADC’s
  • Best-in-class -125 dB SFDR
  • Unparalleled fully programmable excitation (2 mA to 20 mA)
  • Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response

The EMX-4350 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis.
SUPERIOR ANALOG PERFORMANCE

  • Measurement performance is elevated to new levels with 625 kSa/s/ch sample rates
  • True differential inputs with best-in-class CMRR of -120 dB reduces unwanted noise and interference
  • Industry leading SFDR of -125 dB offers exceptional measurement fidelity
  • IEPE excitation flexibility, fully programmable from 2 mA to 20 mA, to maximize transducer performance

DISTRIBUTED MEASUREMENTS
When combined with the EMX-2500 LXI interface, the EMX-4350 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity.
SOFTWARE
Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category CompactPCI and PXI Bus Interfaces
Product Number EMX-4350
Product Name PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family
Technology PXI
Unlock Full Specs
to access all available technical data