Designed to work with EMX-4251/EMX-4250
8 channel (EMX-4008) and 16 (EMX-4016) channel variants available
LED Channel Health Indicator
BNC Connections for signals
External Trigger Connector
External Calibration Input Connector
Rack mountable
The EMX-4008 and EMX-4016 provide an easy and quick option for connecting transducers into the EMX-425x cards. They provide BNC connections which offer a robust connection for most signal types. In addition, these breakout boxes provide both an external trigger connector and an external calibration input connector to facilitate calibration of the EMX-425x cards. These breakout boxes support IEPE as well as voltage measurements and are designed to leverage the IEPE current from the EMX-425x. Both breakout boxes are rack mountable. Both the EMX-4008 and EMX-4016 have LED indicators per channel to indicate potential problems with IEPE transducers. RED indicates open or short circuit, while GREEN indicates IEPE current on. This way, users can quickly determine any problems in their setup. Each BNC connector in the BOB is connected to an independent, floating current source in the EMX-4250 that provides 4.5 mA or 9 mA programmable excitation current, to power integrated-electroni
cs circuit piezo-electric (IEPE) transducers. The current sources are each independently controllable by software.
- Designed to work with EMX-4251/EMX-4250
- 8 channel (EMX-4008) and 16 (EMX-4016) channel variants available
- LED Channel Health Indicator
- BNC Connections for signals
- External Trigger Connector
- External Calibration Input Connector
- Rack mountable
The EMX-4008 and EMX-4016 provide an easy and quick option for connecting transducers into the EMX-425x cards. They provide BNC connections which offer a robust connection for most signal types. In addition, these breakout boxes provide both an external trigger connector and an external calibration input connector to facilitate calibration of the EMX-425x cards. These breakout boxes support IEPE as well as voltage measurements and are designed to leverage the IEPE current from the EMX-425x. Both breakout boxes are rack mountable.
Both the EMX-4008 and EMX-4016 have LED indicators per channel to indicate potential problems with IEPE transducers. RED indicates open or short circuit, while GREEN indicates IEPE current on. This way, users can quickly determine any problems in their setup.
Each BNC connector in the BOB is connected to an independent, floating current source in the EMX-4250 that provides 4.5 mA or 9 mA programmable excitation current, to power integrated-electronics circuit piezo-electric (IEPE) transducers. The current sources are each independently controllable by software.