AMETEK Brookfield All-In-One Rheometer DV3T™ DV3THA

Description
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software
Datasheet
Description
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-In-One Rheometer DV3T™ - DV3THA - AMETEK Brookfield
Middleboro, MA, USA
All-In-One Rheometer DV3T™
DV3THA
All-In-One Rheometer DV3T™ DV3THA
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software

A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior.

FEATURES & BENEFITS

  • 7-inch full color, touch screen display supports multiple languages
  • Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations
  • Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings
  • Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison
  • Auto range shows maximum viscosity measured with any spindle/speed combination
  • Analyze characteristics such as yield stress, flow curves, leveling and recovery
  • Integrated temperature control with connection to a Brookfield TC series bath and AP Controller
  • USB PC interface provides optional computer control and automatic data gathering capability (included)
  • Download custom test programs with included PG Flash software
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number DV3THA
Product Name All-In-One Rheometer DV3T™
Dynamic Viscosity Range 200 to 8.00E7 cps
Unlock Full Specs
to access all available technical data

Similar Products

RM 200 Touch Rheometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details
RH2000 Series - RH2100 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Technology / Test Method Capillary; Controlled Strain (Shear) Rate
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
Industry / Application Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
View Details
Pressurized Rheometer - PVS-B2-D-HC - AMETEK Brookfield
Specs
Dynamic Viscosity Range 2.00E7 to 3.60E7 cps
Technology / Test Method Controlled Strain (Shear) Rate
Display & Special Features Process Line Mounted for Continuous Monitoring
View Details
Rubber Rotorless Rheometer -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Torque Range 0.0 to 25000 mN-m
View Details