AMETEK Brookfield All-In-One Rheometer DV3T™ DV3T5xHB

Description
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software
Datasheet
Description
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-In-One Rheometer DV3T™ - DV3T5xHB - AMETEK Brookfield
Middleboro, MA, USA
All-In-One Rheometer DV3T™
DV3T5xHB
All-In-One Rheometer DV3T™ DV3T5xHB
A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior. FEATURES & BENEFITS 7-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering capability (included) Download custom test programs with included PG Flash software

A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models, such as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing comprehensive flow behavior.

FEATURES & BENEFITS

  • 7-inch full color, touch screen display supports multiple languages
  • Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status, math model calculations
  • Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings
  • Built-In options include math modeling, yield tests, timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison
  • Auto range shows maximum viscosity measured with any spindle/speed combination
  • Analyze characteristics such as yield stress, flow curves, leveling and recovery
  • Integrated temperature control with connection to a Brookfield TC series bath and AP Controller
  • USB PC interface provides optional computer control and automatic data gathering capability (included)
  • Download custom test programs with included PG Flash software
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number DV3T5xHB
Product Name All-In-One Rheometer DV3T™
Dynamic Viscosity Range 4000 to 1.60E9 cps
Unlock Full Specs
to access all available technical data

Similar Products

Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details
Dynamic Shear Asphalt Rheometer - ADS - Malvern Instruments, Inc.
Specs
Torque Range ? to 120 mN-m
Technology / Test Method Controlled Strain (Shear) Rate; Stress Rheometer; Stable Temperature Control
Display & Special Features Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
View Details
Rheometer - DSR 500 CP 4000 Plus - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details