Highlights
The SpectrOil 100 Rotating Disc Electrode Optical Emission Spectrometer (RDE-OES) is the eighth generation of the market leading RDE elemental spectrometer. It is widely used in commercial oil laboratories, on-site or trailer labs, as a proven means of precisely determining elemental composition in lubricating oil, coolant, light or heavy fuels, grease, and process water. It also supports the Joint Oil Analysis Program (JOAP) calibration with results that correlate to those from the SpectrOil MNW, the only approved spectrometer for elemental analysis of lubricating oil for US and NATO military use (Model SpectrOil 120M). It is also a key component of Spectro’s TriVector™ MiniLab 153 on-site oil analyzer.
Key Features
No sample dilution, no solvent
Only use 2 ml of oil
30 second test time with up to 31 elements simultaneously measured
Sub PPM lower limit of detection (LOD) for most elements
Push button operation, simple to use for both laboratory and on site applications
Conforms to ASTM-D6595 (Oil) and ASTM-D6728 (Fuel)
Highlights
The SpectrOil 100 Rotating Disc Electrode Optical Emission Spectrometer (RDE-OES) is the eighth generation of the market leading RDE elemental spectrometer. It is widely used in commercial oil laboratories, on-site or trailer labs, as a proven means of precisely determining elemental composition in lubricating oil, coolant, light or heavy fuels, grease, and process water. It also supports the Joint Oil Analysis Program (JOAP) calibration with results that correlate to those from the SpectrOil MNW, the only approved spectrometer for elemental analysis of lubricating oil for US and NATO military use (Model SpectrOil 120M). It is also a key component of Spectro’s TriVector™ MiniLab 153 on-site oil analyzer.
Key Features
- No sample dilution, no solvent
- Only use 2 ml of oil
- 30 second test time with up to 31 elements simultaneously measured
- Sub PPM lower limit of detection (LOD) for most elements
- Push button operation, simple to use for both laboratory and on site applications
- Conforms to ASTM-D6595 (Oil) and ASTM-D6728 (Fuel)