AMETEK Spectro Scientific Datasheets for Oil Sensors and Analyzers
Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Oil Sensors and Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Highlights Oil analysis provides early indications of equipment wear and identifies the root causes of corrosion. On-site oil analysis eliminates the wait associated with sending samples off-site and enables immediate... | |
| Highlights The FerroCheck 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are... | |
| Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture... | |
| Highlights The MicroLab® combines automation and artificial intelligence in an all-in-one oil analysis tool, making on-site oil analysis possible for any fleet. Simple to use - no special operator required... | |
| Highlights The SpectrOil 100 Rotating Disc Electrode Optical Emission Spectrometer (RDE-OES) is the eighth generation of the market leading RDE elemental spectrometer. It is widely used in commercial oil laboratories,... | |
| Highlights The SpectrOil M/N-W is the military version of the SpectrOil M family of oil and fuel analysis spectrometers. It is a compact, rugged, transportable and easy to use spectrometer... | |
| FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable,... | |
| Cooling systems play a vital role in preserving overall engine heat balance and in protecting engine components. Testing your coolant and maintaining your system at optimum levels will help prevent:... | |
| Oil analysis provides early indications of equipment wear and identifies the root causes of corrosion. On-site oil analysis eliminates the wait associated with sending samples off-site and enables immediate decision... | |
| The FluidScan® 1000 series handheld Infrared oil analyzer provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive... | |
| The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels using the traditional EPA methods 413.2 and 418.1 or ASTM... | |
| The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting... | |
| The new MiniLab EL Series oil analyzer is an ideal non-destructive testing (NDT) tool for engineers in research and development, production QC or in-service maintenance. The MiniLab EL system allows... | |
| The Spectro Scientific Industrial Tribology Laboratory (ITL) is a turnkey system that provides a complete lubricant analysis condition monitoring solution. The measurements made using the Industrial Tribology Laboratory determine lubricant... | |
| The Spectroil M/F-W has become the standard instrument when on-site and immediate fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination... | |
| The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. | |
| This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic... | |
| Today, marine engine suppliers recommend daily monitoring of the Base Number (BN) to optimize cylinder lubrication feed rate and determine the residual BN of the piston underside oil. Changes in... |