AMADA Weld Tech Machine-Mountable Portable Weld Monitor MM-370A

Description
The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. Use MM-370A to understand and optimize as well as monitor the weld. Limits and I/O can be programmed for each parameter with various output conditions. Measures Current, Force, Voltage, Time and displacement Set Limits for all parameters Comprehensive machine I/O Easy screen menu navigation Built in printer and RS232/485 output
Description
The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. Use MM-370A to understand and optimize as well as monitor the weld. Limits and I/O can be programmed for each parameter with various output conditions. Measures Current, Force, Voltage, Time and displacement Set Limits for all parameters Comprehensive machine I/O Easy screen menu navigation Built in printer and RS232/485 output

Suppliers

Company
Product
Description
Supplier Links
Machine-Mountable Portable Weld Monitor - MM-370A - AMADA Weld Tech
Monrovia, CA, United States
Machine-Mountable Portable Weld Monitor
MM-370A
Machine-Mountable Portable Weld Monitor MM-370A
The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. Use MM-370A to understand and optimize as well as monitor the weld. Limits and I/O can be programmed for each parameter with various output conditions. Measures Current, Force, Voltage, Time and displacement Set Limits for all parameters Comprehensive machine I/O Easy screen menu navigation Built in printer and RS232/485 output

The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. Use MM-370A to understand and optimize as well as monitor the weld. Limits and I/O can be programmed for each parameter with various output conditions.

  • Measures Current, Force, Voltage, Time and displacement
  • Set Limits for all parameters
  • Comprehensive machine I/O
  • Easy screen menu navigation
  • Built in printer and RS232/485 output
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number MM-370A
Product Name Machine-Mountable Portable Weld Monitor
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 0.7000 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024555 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
MIG (GMAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
AC Weld Control - STA Series - STA-100A - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details