AMADA Weld Tech Advanced Glovebox Welding System AX5000

Description
Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally polished stainless steel, the AX5000's sturdy tubular frame provides solid support for automation and motion requirements. The atmospheric enclosure features an easily-removed safety glass window equipped with glove ports that have built-in armrests and butyl gloves. The AX5000 conforms to NASA-STD-3000 ergonomic standards, allowing comfortable use for a broad range of body types. Fully computerized operation Historical and real time graphical display Independent vacuum pumping systems on all ovens and antechambers Integrated moisture, oxygen, argon, and helium monitoring Configurable modular design
Description
Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally polished stainless steel, the AX5000's sturdy tubular frame provides solid support for automation and motion requirements. The atmospheric enclosure features an easily-removed safety glass window equipped with glove ports that have built-in armrests and butyl gloves. The AX5000 conforms to NASA-STD-3000 ergonomic standards, allowing comfortable use for a broad range of body types. Fully computerized operation Historical and real time graphical display Independent vacuum pumping systems on all ovens and antechambers Integrated moisture, oxygen, argon, and helium monitoring Configurable modular design

Suppliers

Company
Product
Description
Supplier Links
Advanced Glovebox Welding System - AX5000 - AMADA Weld Tech
Monrovia, CA, United States
Advanced Glovebox Welding System
AX5000
Advanced Glovebox Welding System AX5000
Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally polished stainless steel, the AX5000's sturdy tubular frame provides solid support for automation and motion requirements. The atmospheric enclosure features an easily-removed safety glass window equipped with glove ports that have built-in armrests and butyl gloves. The AX5000 conforms to NASA-STD-3000 ergonomic standards, allowing comfortable use for a broad range of body types. Fully computerized operation Historical and real time graphical display Independent vacuum pumping systems on all ovens and antechambers Integrated moisture, oxygen, argon, and helium monitoring Configurable modular design

Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally polished stainless steel, the AX5000's sturdy tubular frame provides solid support for automation and motion requirements. The atmospheric enclosure features an easily-removed safety glass window equipped with glove ports that have built-in armrests and butyl gloves. The AX5000 conforms to NASA-STD-3000 ergonomic standards, allowing comfortable use for a broad range of body types.

  • Fully computerized operation
  • Historical and real time graphical display
  • Independent vacuum pumping systems on all ovens and antechambers
  • Integrated moisture, oxygen, argon, and helium monitoring
  • Configurable modular design
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number AX5000
Product Name Advanced Glovebox Welding System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 7719473 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Iron
Process Capability Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
Thickness Capability Up to 24 in
View Details
Thinline Weld Head - 88A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details