FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) Fiber Laser Marker Y.0301

Description
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system
Description
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Marker Y.0301
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application. The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision and cost effective production Optimum adaption to application-specific requirements Flexible, easy integration and configuration Optionally: marking head with integrated vision system

The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to electronics. All kinds of codes (QR codes, DMC / DataMatrix Codes, Barcodes), alphanumeric characters, logos and letterings are marked reliably and highly accurate with fiber lasers. The vision system which can be optionally integrated in the marking unit, features markings in zero-defect quality and process reliability through automatic optical verification and validation steps. The Marking Field Calibration as well as parameter sets for optimizing marking speed, quality and accuracy allow optimum adaptation to the respective application.

The modular construction enables highest flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform.

  • High precision and cost effective production
  • Optimum adaption to application-specific requirements
  • Flexible, easy integration and configuration
  • Optionally: marking head with integrated vision system
Supplier's Site

Technical Specifications

  FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Product Category Marking and Engraving Equipment
Product Number Y.0301
Product Name Fiber Laser Marker
Technology LaserMark
Media Handling Metals; Plastics; Electronics / Wafers
Automation SemiAuto
Operation Electric
Unlock Full Specs
to access all available technical data

Similar Products

CMPS 500 Plotter - 34130008 - Altech Corp.
Specs
Technology Plotters
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
Messer-MG Systems and Welding, Inc.
Specs
Technology Zinc Powder Torch
Media Handling Metals
Automation Automatic
View Details
Fiber Laser Marker - Y.0201-DN - FOBA Laser Marking + Engraving (ALLTEC  Angewandte Laserlicht Technologie GmbH)
FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Specs
Technology LaserMark
Media Handling Metals; Plastics; Electronics / Wafers
Automation SemiAuto
View Details