FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) Datasheets for Marking and Engraving Equipment

Marking and engraving equipment marks or engraves products and packages with bar codes, lot codes, date stamps, graphics, labels, and other information. Marks are applied during the manufacturing process, eliminating the need to generate labels or papers for subsequent application.
Marking and Engraving Equipment: Learn more

Product Name Notes
ALLTEC LF101 and LF201 are compact, versatile and highly reliable for industrial direct part marking applications on a variety of metal, plastic and various other hard-to-mark materials in the electronics,...
Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established...
FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies...
LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well...
The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others,...
The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is...
The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches...
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient...
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000...