AI SI LI (China) Test Equipment Co., Ltd. Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing ES-30

Description
Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength test, the product application is wide, the application width is obvious, the test effect is remarkable and reliable. Sine wave, FM, sweep, programmable, frequency multiplier, logarithm, maximum acceleration, amplitude modulation, time control, full function computer control, simple fixed acceleration/fixed amplitude. Equipment through continuous failure to run 3 months of testing, stable performance, reliable quality.
Description
Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength test, the product application is wide, the application width is obvious, the test effect is remarkable and reliable. Sine wave, FM, sweep, programmable, frequency multiplier, logarithm, maximum acceleration, amplitude modulation, time control, full function computer control, simple fixed acceleration/fixed amplitude. Equipment through continuous failure to run 3 months of testing, stable performance, reliable quality.

Suppliers

Company
Product
Description
Supplier Links
Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing - ES-30 - AI SI LI (China) Test Equipment Co., Ltd.
Dongguan, China
Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing
ES-30
Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing ES-30
Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength test, the product application is wide, the application width is obvious, the test effect is remarkable and reliable. Sine wave, FM, sweep, programmable, frequency multiplier, logarithm, maximum acceleration, amplitude modulation, time control, full function computer control, simple fixed acceleration/fixed amplitude. Equipment through continuous failure to run 3 months of testing, stable performance, reliable quality.

Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength test, the product application is wide, the application width is obvious, the test effect is remarkable and reliable. Sine wave, FM, sweep, programmable, frequency multiplier, logarithm, maximum acceleration, amplitude modulation, time control, full function computer control, simple fixed acceleration/fixed amplitude. Equipment through continuous failure to run 3 months of testing, stable performance, reliable quality.

Supplier's Site

Technical Specifications

  AI SI LI (China) Test Equipment Co., Ltd.
Product Category Shock and Vibration Testing Shakers
Product Number ES-30
Product Name Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing
Applications Accelerometer or sensor calibration; Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 674 to 6744 lbs (306 to 3059 kg)
Random Force - RMS 674 to 6744 lbs (306 to 3059 kg)
Peak Shock Force 674 to 13488 lbs (306 to 6117 kg)
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Water Cooled Shaker - EDH-8000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 17984 lbs (0.0 to 8156 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Suitcase Vibration Impact Testing Machine - HD-D114-1 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Applications Product qualification; Transportation or automotive vibration and shock simulation
Displacement 6 inch (152 mm)
Armature / Table Sizes 2090×1600×1615 mm
View Details