AGI - American Grippers Inc. Powered Slide Linear Thruster AGT-4

Description
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
Datasheet
Description
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Slide Linear Thruster - AGT-4 - AGI - American Grippers Inc.
Trumbull, CT, USA
Powered Slide Linear Thruster
AGT-4
Powered Slide Linear Thruster AGT-4
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Supplier's Site Datasheet
Powered Slide Linear Thruster - AGT-4 - AGI - American Grippers Inc.
Trumbull, CT, USA
Powered Slide Linear Thruster
AGT-4
Powered Slide Linear Thruster AGT-4
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Standard end plate to stop shaft vibrations. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Standard end plate to stop shaft vibrations. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc. AGI - American Grippers Inc.
Product Category Linear Slides and Linear Stages Linear Actuators
Product Number AGT-4 AGT-4
Product Name Powered Slide Linear Thruster Powered Slide Linear Thruster
Axis Configuration X Axis Only; X-Y-Z Axes
Stroke or X-Axis Travel 1 to 8 inch (25.4 to 203 mm) 1 to 8 inch (25.4 to 203 mm)
Rated Speed 40 in/sec (60.96 m/min) 1 to 40 in/sec (1.52 to 60.96 m/min)
Carriage Load 25 lbs (11.34 kg)
Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details