Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINK FAUCETS
AERO MANUFACTURING COMPANY
S-03 -- S-03 SERIES, 8"" O.C. FAUCET, 8"" SPOUT (CH)
AERO Manufacturing Company
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
S-03
Description
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
AERO Manufacturing Company
Done
Description
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
Suppliers
Company
Product
Description
Supplier Links
AERO Manufacturing Company
Clifton, NJ, USA
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
S-03
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
S-03
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
Supplier's Site
Technical Specifications
AERO Manufacturing Company
Product Category
Sink Faucets
Product Number
S-03
Product Name
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH)
Applications
Commercial
Unlock Full Specs
to access all available technical data
Similar Products
Watts Premier
Brushed Nickel Non Air Gap Faucet
116102
View Details
AERO Manufacturing Company
T-103 Series, Bowl Welded To Table, 20"" wide x 20"" L-R x 14"" deep, complete with basket & deck mount gooseneck faucet, NSF
T-103
Specs
Applications
Commercial
Mounting
Deck Mount
View Details
CoorsTek
Ceramic Faucet Valves
Cice Optima 35 OG
Specs
Applications
Commercial; Residential
Material
Ceramic
Dimensions
35 mm Diameter
View Details
Watts
Lead Free Deck Mount Bar Faucet 9 In Swivel Gooseneck Spout
0239816
Specs
Applications
Commercial
Material
Brass
Mounting
Benchtop
View Details