Material
Top
4 - 16 gauge 430 series stainless steel.
2 - 14 guage 304 series stainless steel.
1 7/8" turn down on 4 sides with 90 Deg. return.
"V" type marine edge to inhibit spillage.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Sound deadened between table top and channels.
Shelf
18 gauge 430 series stainless steel.
Legs
1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
Design Features
Undershelf is the largest in the industry
Undershelf is fully adjustable and flexible in design
All tables are fully cartoned
All tables are easily assembled
| AERO Manufacturing Company | |
|---|---|
| Product Category | Support Stands |
| Product Number | 4MSU-3030 |
| Product Name | MSU Series, Stainless Steel NSF Listed Machine Stand |
| Type | Machine Stand |