Material
Top
14 gauage 304 stainless steel.
2" turn down on 1 side, 2" splash on 3 sides.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Sound deadened between table top and channels.
Shelf
18 gauge 430 series stainless steel.
Legs
1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
Design Features
2"" turn down on 1 sides, 2"" splash on 3 sides
Two heavy gauge steel box channels on 24"" wide tables
Three heavy guage steel box channels on 30"" wides tables
18 gauge galvanized or 430 series stainless steel undershelves
1 5/8"" 16 gauge galvanized or 304 series stainless steel legs with 1"" adjustable, impact resistant plastic feet
| AERO Manufacturing Company | |
|---|---|
| Product Category | Support Stands |
| Product Number | 4ES-3030 |
| Product Name | ES Series, Stainless Steel NSF Listed Equipment Stand |
| Type | Equipment Stand |