ACS Valves Rotary Valves: Metering with Airlock DR-S Series

Description
Features & Benefits: Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7 5/8"H to 11 1/4"H. Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Large shaft diameter eliminates rotor deflection; reduces rotor tip wear and bearing seal leakage. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: RotorRail™ design enables tool-less access to the rotor and all internal surfaces of the housing without time-consuming disassembly or removal from service. 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coating: hard chrome. Rotor types: closed-end, shallow-pocket, and adjustable-tip. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, and stainless steel. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. 6-vane or 10-vane rotor.
Description
Features & Benefits: Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7 5/8"H to 11 1/4"H. Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Large shaft diameter eliminates rotor deflection; reduces rotor tip wear and bearing seal leakage. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: RotorRail™ design enables tool-less access to the rotor and all internal surfaces of the housing without time-consuming disassembly or removal from service. 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coating: hard chrome. Rotor types: closed-end, shallow-pocket, and adjustable-tip. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, and stainless steel. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. 6-vane or 10-vane rotor.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Metering with Airlock - DR-S Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Metering with Airlock
DR-S Series
Rotary Valves: Metering with Airlock DR-S Series
Features & Benefits: Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7 5/8"H to 11 1/4"H. Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Large shaft diameter eliminates rotor deflection; reduces rotor tip wear and bearing seal leakage. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: RotorRail™ design enables tool-less access to the rotor and all internal surfaces of the housing without time-consuming disassembly or removal from service. 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coating: hard chrome. Rotor types: closed-end, shallow-pocket, and adjustable-tip. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, and stainless steel. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. 6-vane or 10-vane rotor.

Features & Benefits:

  • Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves.
  • Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7 5/8"H to 11 1/4"H.
  • Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy.
  • CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles.
  • Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants.
  • Large shaft diameter eliminates rotor deflection; reduces rotor tip wear and bearing seal leakage.
  • Easily manages pressure differentials up to 20 PSIG.
  • Excellent performance in high-temperature applications up to 750°F.
  • Cast iron housing.
  • 8-vane rotor with beveled tips and sides.

Options:

  • RotorRail™ design enables tool-less access to the rotor and all internal surfaces of the housing without time-consuming disassembly or removal from service.
  • 304 or 316 cast stainless steel valve housing.
  • No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces.
  • Interior coating: hard chrome.
  • Rotor types: closed-end, shallow-pocket, and adjustable-tip.
  • Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, and stainless steel.
  • Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland.
  • 6-vane or 10-vane rotor.
Supplier's Site

Technical Specifications

  ACS Valves
Product Category Solids Feeders
Product Number DR-S Series
Product Name Rotary Valves: Metering with Airlock
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Gravimetric  Solids Feeder with Control Valve - CentriFeeder™ ICV - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Abrasion Resistant Rotary Airlock Valves -  - Prater
Specs
Feeder Type Star
Flow Control Volumetric
Material Characteristics Dry or Free Flowing
View Details
Multiple Screw Feeder -  - Komline
Specs
Feeder Type Screw
Application / Operation Conveyor; Discharging
Flow Control Volumetric
View Details
Industrial Process Automation, Inc.
Specs
Feeder Type Belt
Application / Operation Conveyor; Discharging
Flow Control Gravimetric
View Details