ACS Valves Rotary Valves: Metering with Airlock BT Series

Description
Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2 heights, 16.14"H and 18.50"H; and 2 flange diameters, 8" to 10". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on all rotor surfaces. Interior coating: hard chrome. Adjustable rotor tips. Custom drive packages. Application-specific accessories: motion speed switch assembly.
Description
Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2 heights, 16.14"H and 18.50"H; and 2 flange diameters, 8" to 10". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on all rotor surfaces. Interior coating: hard chrome. Adjustable rotor tips. Custom drive packages. Application-specific accessories: motion speed switch assembly.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Metering with Airlock - BT Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Metering with Airlock
BT Series
Rotary Valves: Metering with Airlock BT Series
Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2 heights, 16.14"H and 18.50"H; and 2 flange diameters, 8" to 10". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on all rotor surfaces. Interior coating: hard chrome. Adjustable rotor tips. Custom drive packages. Application-specific accessories: motion speed switch assembly.

Features & Benefits:

  • 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials.
  • Steep-angled inlet flange aids material infeed; improves material flow performance.
  • Available in 2 heights, 16.14"H and 18.50"H; and 2 flange diameters, 8" to 10".
  • Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy.
  • CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles.
  • Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants.
  • Easily manages pressure differentials up to 20 PSIG.
  • Excellent performance in high-temperature applications up to 250°F.

Options:

  • 304 or 316 cast stainless steel valve housing.
  • No. 4 finish on all rotor surfaces.
  • Interior coating: hard chrome.
  • Adjustable rotor tips.
  • Custom drive packages.
  • Application-specific accessories: motion speed switch assembly.
Supplier's Site

Technical Specifications

  ACS Valves
Product Category Solids Feeders
Product Number BT Series
Product Name Rotary Valves: Metering with Airlock
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Solids Feeder with Vibratory Control - CentriFeeder™ VIB - Eastern Instruments
Specs
Feeder Type Vibratory Feeder; Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Sanitary Rotary Airlock Valve -  - Prater
Specs
Feeder Type Star
Flow Control Volumetric
Material Characteristics Dry or Free Flowing
View Details
Multiple Screw Feeder -  - Komline
Specs
Feeder Type Screw
Application / Operation Conveyor; Discharging
Flow Control Volumetric
View Details