Thomas & Betts Corporation Standard Wall Plate SP8

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP8
Standard Wall Plate SP8
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2RC-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 22026 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details