Thomas & Betts Corporation Standard Wall Plate SP720-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP720-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP720-W
Standard Wall Plate SP720-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP720-W
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Sectional Wall Plate - PJSE7-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Thermoset
View Details
Standard Wall Plate - S3862-C - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Chrome
View Details