Thomas & Betts Corporation Standard Wall Plate SP266-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP266-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP266-LA
Standard Wall Plate SP266-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP266-LA
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products