Thomas & Betts Corporation Standard Wall Plate SP2262-I

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP2262-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP2262-I
Standard Wall Plate SP2262-I
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP2262-I
Product Name Standard Wall Plate
Type Toggle Switch Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 13JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wall Plate, 1 Toggle Switch & 2 Duplex - SB182PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details