Thomas & Betts Corporation Standard Wall Plate SB82-CC10

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB82-CC10 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SB82-CC10
Standard Wall Plate SB82-CC10
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SB82-CC10
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 41002 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
View Details
Standard Wall Plate - SANK51 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Aluminum
View Details