Thomas & Betts Corporation Standard Wall Plate RWP263NI

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
RWP263NI
Standard Wall Plate RWP263NI
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number RWP263NI
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 190419 - RS Components, Ltd.
Specs
Material Plastic; Pc
View Details