Thomas & Betts Corporation Standard Wall Plate S3863-C

Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.4688 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL
Datasheet
Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.4688 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - S3863-C - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
S3863-C
Standard Wall Plate S3863-C
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.4688 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL

0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.4688 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number S3863-C
Product Name Standard Wall Plate
Material Chrome
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 24SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details