Thomas & Betts Corporation Outlet Strip PS6

Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Outlet Strip
PS6
Outlet Strip PS6
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING

SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Strips
Product Number PS6
Product Name Outlet Strip
Voltage 115V
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1587T11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details