HorizonMB™ software is an advanced spectroscopy analysis tool designed for laboratory analyzers, enabling acquisition, processing, and analysis of spectral data with a customizable interface. It supports Windows 10 and 11, requires a 64-bit processor, 4 GB RAM (6 GB recommended for the Quantify module), and is compatible with ABB's MB3000, FTPA2000-200, and TALYS series analyzers. The software is modular, offering optional modules including Professional, Quantify, Security, IR Interpretation, and Reaction Monitoring, each adding specific capabilities such as chemometrics, 21 CFR Part 11 compliance, or real-time reaction tracking. Licensing is managed via fixed, USB dongle, or network-based leasing server options. Security features include role-based access control, electronic signatures, and activity logging. Data can be exported in JSON, RTF, and TXT formats, and the system supports 64-bit processing for large-scale chemometric analyses.
The HORIZON MB™ Software facilitates the acquisition, processing and analysis of samples as well as managing results. Its logical and customizable interface allows you to configure your work environment and select data formats according to your needs.
The HORIZON MB™ Software is easy and the transition is smooth.
With a large number of Import and Export options, data conversion becomes an asset and is no longer a problem. No Application Specialist is required for software use.
The Horizon MB™ software customizable work environment and intuitive interface enables you to get your work done and to manage your results. With numerous data importing and exporting options, Horizon MB™ makes short work of your data conversions. Adapting to the new Horizon MB™ FTIR software is both easy and painless.
Intuitive. Easy to use. Efficient data conversion. CFR21 part 11 compliance features.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Engineering Analysis Software |
| Product Number | Horizon MB Software |
| Product Name | Advanced spectroscopy software |
| Use | Professional |